RF/COAXIAL BNC JACK STR 50 OHM CLAMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Frequency Max:4GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 73K1499 |
| Product Name | Rf/coaxial Bnc Jack Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf |
| Connector Type | BNC |