D-Subminiature, D-Sub Cable Connectors, Input Output Connectors, Power Contacts 8638 Pin Solder Bucket 40A, >200 Cycles, Amphenol is one of the leading manufacturers of d-sub cable connectors. Contact us today for more details of d-subminiature , part number 8638PPS4005LF.
Power Connector Tool, Male, Gold, 40A, 500V Product overview: 8638PPS4005LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 40A, 500V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-8638PPS4005LF can be used for catalog matching and distributor lookup.
D-Sub Contact Male Pin Gold 8 AWG Solder Cup Machined
DSUB POWER CONTACT ROHS COMPLIANT: YES
DSUB POWER CONTACT / AMPHENOL FCI
| Amphenol Communications Solutions | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8638PPS4005LF | 8638PPS4005LF | 332-8638PPS4005LF | 609-1439-ND | 80AH1133 |
| Product Name | D-Subminiature | Contacts | 40A 500V Electronic Connector | D-Sub, D-Shaped Connector Contacts | Dsub Power Contact Rohs Compliant Amphenol |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | ||
| Termination | Solder Bucket | Solder | |||
| Mounting | N/A | ||||
| Voltage Rating | 300 volts |