D-Subminiature, D-Sub Cable Connectors, Input Output Connectors, Power Contacts 8638 Pin Crimp 40A, >200 Cycles, Amphenol is one of the leading manufacturers of d-sub cable connectors. Contact us today for more details of d-subminiature , part number 8638PPC4005LF.
Connector Accessory, 0.185in Max Cable Dia, Contact, Brass, Product overview: 8638PPC4005LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-8638PPC4005LF can be used for catalog matching and distributor lookup.
D-Sub Contact Male Pin Gold 8-10 AWG Crimp Machined
DSUB POWER CONTACT / Bulk RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8638PPC4005LF | 8638PPC4005LF | 332-8638PPC4005LF | 609-6472-ND | 63K0577 |
| Product Name | D-Subminiature | Contacts | Electronic Connector | D-Sub, D-Shaped Connector Contacts | Dsub Power Contact / Bulk Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | ||
| Termination | Crimp | Crimp | |||
| Mounting | N/A |