D-Subminiature, D-Sub Cable Connectors, Input Output Connectors, Power Contacts 8638 Pin Crimp 10A, >500 Cycles, Amphenol is one of the leading manufacturers of d-sub cable connectors. Contact us today for more details of d-subminiature , part number 8638PPC1006LF.
D-Sub Contact Male Pin Gold 16-18 AWG Crimp Machined
Connector Accessory, 0.07in Max Cable Dia, Contact, Brass, Product overview: 8638PPC1006LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-8638PPC1006LF can be used for catalog matching and distributor lookup.
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8638PPC1006LF | 609-8638PPC1006LF-ND | 332-8638PPC1006LF | 8638PPC1006LF |
| Product Name | D-Subminiature | D-Sub, D-Shaped Connector Contacts | Electronic Connector | Contacts |
| Connector Type | D-Sub Connector | D-Sub Connector | ||
| Termination | Crimp | Crimp | ||
| Mounting | N/A |