Bulkhead Jack⁄Straight Plug Clamp BNC Connectors, 50 Ohms Impedance, TFE Insulation
Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak.
For applications such as antennas, automotive, base stations, cable assemblies, cable modems, components, computers⁄LANs instrumentation, oscilloscopes, medical equipment mil-aero, radios, satcom, surge, protection and telecom.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70142994 |
| Product Name | connector,rf coaxial,bnc bulkhead jack,clamp/solder,rg174,179,187,188,316,50 ohm |
| Gender | Female / Jack |
| Geometry | Straight |
| Termination | Solder |