Amphenol Communications Solutions D Sub Backshell, Unc 4-40, Dc, 180 , Nylon (Polyamide), Glass Filled Body Rohs Compliant Amphenol Communications Solutions 8630CH37UNCLF

Description
D Sub Backshell, UNC 4-40, DC, 180 , Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Datasheet
Description
D Sub Backshell, UNC 4-40, DC, 180 , Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Unc 4-40, Dc, 180 , Nylon (Polyamide), Glass Filled Body Rohs Compliant Amphenol Communications Solutions - 83T7597 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Unc 4-40, Dc, 180 , Nylon (Polyamide), Glass Filled Body Rohs Compliant Amphenol Communications Solutions
83T7597
D Sub Backshell, Unc 4-40, Dc, 180 , Nylon (Polyamide), Glass Filled Body Rohs Compliant Amphenol Communications Solutions 83T7597
D Sub Backshell, UNC 4-40, DC, 180 , Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

D Sub Backshell, UNC 4-40, DC, 180 , Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Supplier's Site
D-Sub Backshell, 180Deg, 37Pos, Dc; Product Range Amphenol Communications Solutions - 82T4469 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, 180Deg, 37Pos, Dc; Product Range Amphenol Communications Solutions
82T4469
D-Sub Backshell, 180Deg, 37Pos, Dc; Product Range Amphenol Communications Solutions 82T4469
D-SUB BACKSHELL, 180DEG, 37POS, DC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

D-SUB BACKSHELL, 180DEG, 37POS, DC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 83T7597
Product Name D Sub Backshell, Unc 4-40, Dc, 180 , Nylon (Polyamide), Glass Filled Body Rohs Compliant Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 17 mm (0.6693 inch)
Bearing Bore / Ring O.D. 0.5512 inch (14 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details