Amphenol Communications Solutions D-Sub Hood, 180Deg, Size De, Plastic; Product Range Amphenol Communications Solutions 8630CH09UNCLF

Description
D-SUB HOOD, 180DEG, SIZE DE, PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Description
D-SUB HOOD, 180DEG, SIZE DE, PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, 180Deg, Size De, Plastic; Product Range Amphenol Communications Solutions - 82T4467 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, 180Deg, Size De, Plastic; Product Range Amphenol Communications Solutions
82T4467
D-Sub Hood, 180Deg, Size De, Plastic; Product Range Amphenol Communications Solutions 82T4467
D-SUB HOOD, 180DEG, SIZE DE, PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

D-SUB HOOD, 180DEG, SIZE DE, PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 82T4467
Product Name D-Sub Hood, 180Deg, Size De, Plastic; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details