Amphenol Communications Solutions D-Sub Hood, Dd, 90Deg/180Deg, Plastic; Product Range Amphenol Communications Solutions 863093C50ALF

Description
D-SUB HOOD, DD, 90DEG/180DEG, PLASTIC; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
D-SUB HOOD, DD, 90DEG/180DEG, PLASTIC; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, Dd, 90Deg/180Deg, Plastic; Product Range Amphenol Communications Solutions - 63K0571 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, Dd, 90Deg/180Deg, Plastic; Product Range Amphenol Communications Solutions
63K0571
D-Sub Hood, Dd, 90Deg/180Deg, Plastic; Product Range Amphenol Communications Solutions 63K0571
D-SUB HOOD, DD, 90DEG/180DEG, PLASTIC; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

D-SUB HOOD, DD, 90DEG/180DEG, PLASTIC; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63K0571
Product Name D-Sub Hood, Dd, 90Deg/180Deg, Plastic; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details