Amphenol Communications Solutions D Sub Hood, Size Dc, Thermoplastic; Product Range Amphenol Communications Solutions 863093C37ALF

Description
D SUB HOOD, SIZE DC, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Plastic Hood; Connector Shell Size:DC RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD, SIZE DC, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Plastic Hood; Connector Shell Size:DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size Dc, Thermoplastic; Product Range Amphenol Communications Solutions - 63K0569 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size Dc, Thermoplastic; Product Range Amphenol Communications Solutions
63K0569
D Sub Hood, Size Dc, Thermoplastic; Product Range Amphenol Communications Solutions 63K0569
D SUB HOOD, SIZE DC, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Plastic Hood; Connector Shell Size:DC RoHS Compliant: Yes

D SUB HOOD, SIZE DC, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplastic Body; Accessory Type:Plastic Hood; Connector Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63K0569
Product Name D Sub Hood, Size Dc, Thermoplastic; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details