Amphenol Communications Solutions D Sub Hood, Db, Thermoplastic; Product Range Amphenol Communications Solutions 863093C25MLF

Description
D SUB HOOD, DB, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Description
D SUB HOOD, DB, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Db, Thermoplastic; Product Range Amphenol Communications Solutions - 63K0568 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Db, Thermoplastic; Product Range Amphenol Communications Solutions
63K0568
D Sub Hood, Db, Thermoplastic; Product Range Amphenol Communications Solutions 63K0568
D SUB HOOD, DB, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

D SUB HOOD, DB, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63K0568
Product Name D Sub Hood, Db, Thermoplastic; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details