Amphenol Communications Solutions D Sub Hood, Db, Thermoplastic; Product Range Amphenol Communications Solutions 863093C25ALF

Description
D SUB HOOD, DB, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD, DB, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Db, Thermoplastic; Product Range Amphenol Communications Solutions - 63K0567 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Db, Thermoplastic; Product Range Amphenol Communications Solutions
63K0567
D Sub Hood, Db, Thermoplastic; Product Range Amphenol Communications Solutions 63K0567
D SUB HOOD, DB, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

D SUB HOOD, DB, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63K0567
Product Name D Sub Hood, Db, Thermoplastic; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details