Amphenol Communications Solutions D Sub Hood, Size Da, Thermoplastic; Product Range Amphenol Communications Solutions 863093C15MLF

Description
D SUB HOOD, SIZE DA, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Metalized Plastic Hood; Connector Shell Size:DA RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD, SIZE DA, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Metalized Plastic Hood; Connector Shell Size:DA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size Da, Thermoplastic; Product Range Amphenol Communications Solutions - 63K0566 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size Da, Thermoplastic; Product Range Amphenol Communications Solutions
63K0566
D Sub Hood, Size Da, Thermoplastic; Product Range Amphenol Communications Solutions 63K0566
D SUB HOOD, SIZE DA, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Metalized Plastic Hood; Connector Shell Size:DA RoHS Compliant: Yes

D SUB HOOD, SIZE DA, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplastic Body; Accessory Type:Metalized Plastic Hood; Connector Shell Size:DA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63K0566
Product Name D Sub Hood, Size Da, Thermoplastic; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63 mm (2.48 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details