Amphenol Communications Solutions D-Sub Backshell, Dd, 180Deg, Plastic; Product Range Amphenol Communications Solutions 86303641CLF

Description
D-SUB BACKSHELL, DD, 180DEG, PLASTIC; Product Range:FCI 8630 Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes
Datasheet
Description
D-SUB BACKSHELL, DD, 180DEG, PLASTIC; Product Range:FCI 8630 Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshell, Dd, 180Deg, Plastic; Product Range Amphenol Communications Solutions - 71Y6774 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, Dd, 180Deg, Plastic; Product Range Amphenol Communications Solutions
71Y6774
D-Sub Backshell, Dd, 180Deg, Plastic; Product Range Amphenol Communications Solutions 71Y6774
D-SUB BACKSHELL, DD, 180DEG, PLASTIC; Product Range:FCI 8630 Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes

D-SUB BACKSHELL, DD, 180DEG, PLASTIC; Product Range:FCI 8630 Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 71Y6774
Product Name D-Sub Backshell, Dd, 180Deg, Plastic; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details