Amphenol Communications Solutions D Sub Backshell, Unc 4-40, Dc, 180 , Nylon (Polyamide) Body Rohs Compliant Amphenol Communications Solutions 86303640BLF

Description
D Sub Backshell, UNC 4-40, DC, 180 , Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet
Description
D Sub Backshell, UNC 4-40, DC, 180 , Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Unc 4-40, Dc, 180 , Nylon (Polyamide) Body Rohs Compliant Amphenol Communications Solutions - 86T5199 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Unc 4-40, Dc, 180 , Nylon (Polyamide) Body Rohs Compliant Amphenol Communications Solutions
86T5199
D Sub Backshell, Unc 4-40, Dc, 180 , Nylon (Polyamide) Body Rohs Compliant Amphenol Communications Solutions 86T5199
D Sub Backshell, UNC 4-40, DC, 180 , Nylon (Polyamide) Body RoHS Compliant: Yes

D Sub Backshell, UNC 4-40, DC, 180 , Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Hood, Size Dc, Nylon; Product Range Amphenol Communications Solutions - 63K0557 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size Dc, Nylon; Product Range Amphenol Communications Solutions
63K0557
D Sub Hood, Size Dc, Nylon; Product Range Amphenol Communications Solutions 63K0557
D SUB HOOD, SIZE DC, NYLON; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Plastic Hood; Connector Shell Size:DC; Enclosure Material:Plastic RoHS Compliant: Yes

D SUB HOOD, SIZE DC, NYLON; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Plastic Hood; Connector Shell Size:DC; Enclosure Material:Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 86T5199
Product Name D Sub Backshell, Unc 4-40, Dc, 180 , Nylon (Polyamide) Body Rohs Compliant Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details