Amphenol Communications Solutions D Sub Hood, Size Db, Nylon; Product Range Amphenol Communications Solutions 86303639BLF

Description
D SUB HOOD, SIZE DB, NYLON; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Plastic Hood; Connector Shell Size:DB; Enclosure Material:Nylon RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD, SIZE DB, NYLON; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Plastic Hood; Connector Shell Size:DB; Enclosure Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size Db, Nylon; Product Range Amphenol Communications Solutions - 63K0556 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size Db, Nylon; Product Range Amphenol Communications Solutions
63K0556
D Sub Hood, Size Db, Nylon; Product Range Amphenol Communications Solutions 63K0556
D SUB HOOD, SIZE DB, NYLON; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Plastic Hood; Connector Shell Size:DB; Enclosure Material:Nylon RoHS Compliant: Yes

D SUB HOOD, SIZE DB, NYLON; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Plastic Hood; Connector Shell Size:DB; Enclosure Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Backshell, Unc 4-40, Db, 180 , Nylon (Polyamide) Body Rohs Compliant Amphenol Communications Solutions - 86T5198 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Unc 4-40, Db, 180 , Nylon (Polyamide) Body Rohs Compliant Amphenol Communications Solutions
86T5198
D Sub Backshell, Unc 4-40, Db, 180 , Nylon (Polyamide) Body Rohs Compliant Amphenol Communications Solutions 86T5198
D Sub Backshell, UNC 4-40, DB, 180 , Nylon (Polyamide) Body RoHS Compliant: Yes

D Sub Backshell, UNC 4-40, DB, 180 , Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63K0556
Product Name D Sub Hood, Size Db, Nylon; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details