Amphenol Corporation D-subminiature 86303638BLF

Description
D-subminiature, D-Sub Accessories, Input Output Connectors, Straight Exit Snap-together Plastic Hood for 15 position connector., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number 86303638BLF.
Request a Quote Datasheet
Description
D-subminiature, D-Sub Accessories, Input Output Connectors, Straight Exit Snap-together Plastic Hood for 15 position connector., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number 86303638BLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-subminiature - 86303638BLF - Amphenol Communications Solutions
Nashua, NH, United States
D-subminiature
86303638BLF
D-subminiature 86303638BLF
D-subminiature, D-Sub Accessories, Input Output Connectors, Straight Exit Snap-together Plastic Hood for 15 position connector., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number 86303638BLF.

D-subminiature, D-Sub Accessories, Input Output Connectors, Straight Exit Snap-together Plastic Hood for 15 position connector., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number 86303638BLF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
355-86303638BLF
Electronic Connector 355-86303638BLF
D-Sub Plastic Shell A Shell Size Nylon Product overview: 86303638BLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-86303638BLF can be used for catalog matching and distributor lookup.

D-Sub Plastic Shell A Shell Size Nylon Product overview: 86303638BLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-86303638BLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - 609-1425-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
609-1425-ND
D-Sub, D-Shaped Connector Backshells, Hoods 609-1425-ND
15 Position Hinged Backshell Connector Black 180° Unshielded

15 Position Hinged Backshell Connector Black 180° Unshielded

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Backshells, Hoods - 1012104-86303638BLF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Backshells, Hoods
1012104-86303638BLF
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Backshells, Hoods 1012104-86303638BLF
Win Source Part Number: 1012104-86303638BLF Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Backshells, Hoods Number of Positions: 15 Color: Black Features: Mating Screws 4-40 Package: Bulk Cable Type: Round Shielding: Unshielded Accessory Type: Hinged Backshell Standard Package: 100 Material: Polyamide (PA), Nylon Cable Exit: 180° Hardware: Strain Relief ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Amphenol ICC (FCI) Other Names: 2266-86303638BLF,609 -1425 Base Product Number: 863036

Win Source Part Number: 1012104-86303638BLF
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Backshells, Hoods
Number of Positions: 15
Color: Black
Features: Mating Screws 4-40
Package: Bulk
Cable Type: Round
Shielding: Unshielded
Accessory Type: Hinged Backshell
Standard Package: 100
Material: Polyamide (PA), Nylon
Cable Exit: 180°
Hardware: Strain Relief
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: Amphenol ICC (FCI)
Other Names: 2266-86303638BLF,609-1425
Base Product Number: 863036

Buy Now Datasheet
Connectors - 86303638BLF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
86303638BLF
Connectors 86303638BLF
DSUB PLASTIC HOOD 15-DPPK15 FCI KIT

DSUB PLASTIC HOOD 15-DPPK15 FCI KIT

Buy Now

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 86303638BLF 355-86303638BLF 609-1425-ND 1012104-86303638BLF 86303638BLF
Product Name D-subminiature Electronic Connector D-Sub, D-Shaped Connector Backshells, Hoods Connectors, Interconnects - D-Sub, D-Shaped Connectors - Backshells, Hoods Connectors
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-779-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details