Amphenol Communications Solutions D Sub Hood, Size Da, Nylon; Product Range Amphenol Communications Solutions 86303638BLF

Description
D SUB HOOD, SIZE DA, NYLON; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Plastic Hood; Connector Shell Size:DA; Enclosure Material:Nylon RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD, SIZE DA, NYLON; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Plastic Hood; Connector Shell Size:DA; Enclosure Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size Da, Nylon; Product Range Amphenol Communications Solutions - 63K0555 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size Da, Nylon; Product Range Amphenol Communications Solutions
63K0555
D Sub Hood, Size Da, Nylon; Product Range Amphenol Communications Solutions 63K0555
D SUB HOOD, SIZE DA, NYLON; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Plastic Hood; Connector Shell Size:DA; Enclosure Material:Nylon RoHS Compliant: Yes

D SUB HOOD, SIZE DA, NYLON; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Plastic Hood; Connector Shell Size:DA; Enclosure Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Backshell, Unc 4-40, Da, 180 , Nylon (Polyamide) Body Rohs Compliant Amphenol Communications Solutions - 86T5197 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Unc 4-40, Da, 180 , Nylon (Polyamide) Body Rohs Compliant Amphenol Communications Solutions
86T5197
D Sub Backshell, Unc 4-40, Da, 180 , Nylon (Polyamide) Body Rohs Compliant Amphenol Communications Solutions 86T5197
D Sub Backshell, UNC 4-40, DA, 180 , Nylon (Polyamide) Body RoHS Compliant: Yes

D Sub Backshell, UNC 4-40, DA, 180 , Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63K0555
Product Name D Sub Hood, Size Da, Nylon; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details