Amphenol Communications Solutions D Sub Hood, Size De, Nylon; Product Range Amphenol Communications Solutions 86303637BLF

Description
D SUB HOOD, SIZE DE, NYLON; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Plastic Hood; Connector Shell Size:DE; Enclosure Material:Nylon RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD, SIZE DE, NYLON; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Plastic Hood; Connector Shell Size:DE; Enclosure Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size De, Nylon; Product Range Amphenol Communications Solutions - 63K0554 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size De, Nylon; Product Range Amphenol Communications Solutions
63K0554
D Sub Hood, Size De, Nylon; Product Range Amphenol Communications Solutions 63K0554
D SUB HOOD, SIZE DE, NYLON; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Plastic Hood; Connector Shell Size:DE; Enclosure Material:Nylon RoHS Compliant: Yes

D SUB HOOD, SIZE DE, NYLON; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Plastic Hood; Connector Shell Size:DE; Enclosure Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Backshell, Unc 4-40, De, 180 , Nylon (Polyamide) Body Rohs Compliant Amphenol Communications Solutions - 86T5196 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Unc 4-40, De, 180 , Nylon (Polyamide) Body Rohs Compliant Amphenol Communications Solutions
86T5196
D Sub Backshell, Unc 4-40, De, 180 , Nylon (Polyamide) Body Rohs Compliant Amphenol Communications Solutions 86T5196
D Sub Backshell, UNC 4-40, DE, 180 , Nylon (Polyamide) Body RoHS Compliant: Yes

D Sub Backshell, UNC 4-40, DE, 180 , Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63K0554
Product Name D Sub Hood, Size De, Nylon; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.3 inch (33 mm)
View Details