RCT POWER CONTACT 14 Product overview: 86303061NLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-86303061NLF can be used for catalog matching and distributor lookup.
Socket Contact Gold Solder Cup 14 AWG Power
Win Source Part Number: 1039626-86303061NLF
Category: Connectors, Interconnects>Contac
Series: 86303
Type: Power
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Bulk
Wire Gauge: 14 AWG
Contact Termination: Solder Cup
Pin or Socket: Socket
Standard Package: 100
Alternative Parts (Cross-Reference): RC16SE4K; AC3F; AX3F; AX3FB; 192900-0635; 192900-06348630-3061
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Amphenol ICC (FCI)
Other Names: 86303061NLF-ND,609-5
Base Product Number: 863030
RCT POWER CONTACT 14-844-PF-116-13 / Tray RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-86303061NLF | 609-5730-ND | 1039626-86303061NLF | 86303061NLF | 06M2314 |
| Product Name | Electronic Connector | Multi Purpose | Connectors, Interconnects - Contacts - Multi Purpose | Contacts | Rct Power Contact 14-844-Pf-116-13 / Tray Rohs Compliant Amphenol Communications Solutions |
| Termination | Solder | Solder Cup |