BergStik®, Board to Board connector, Unshrouded Header, Through Hole, Double Row, 72 Position, Vertical., Amphenol is one of the leading manufacturers of Board/Wire to Board. Contact us today for more details of Bergstik, part number 861400722YO2LF.
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"
861400722YO2LF-8614 M CNR LF / Bulk RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 861400722YO2LF | 861400722YO2LF-ND | 51Y9715 |
| Product Name | BergStik® | Headers, Male Pins | 861400722Yo2Lf-8614 M Cnr Lf / Bulk Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | |
| Termination | DIP | ||
| Voltage Rating | 1000 volts | 1000 volts |