BergStik®, Board to Board connector, Unshrouded Header, Through Hole, Double Row, 36 Position, Vertical., Amphenol is one of the leading manufacturers of Board/Wire to Board. Contact us today for more details of Bergstik, part number 861400362YO2LF.
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
861400362YO2LF-8614 M CNR LF / Bulk
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 861400362YO2LF | 861400362YO2LF-ND | 64AC8885 |
| Product Name | BergStik® | Headers, Male Pins | 861400362Yo2Lf-8614 M Cnr Lf / Bulk Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | |
| Termination | DIP | ||
| Voltage Rating | 1000 volts | 1000 volts |