Amphenol Corporation BergStik® 861400361YO10LF

Description
BergStik®, Board to Board connector, Unshrouded Header, Through Hole, Single Row, 36 Position, Vertical., Amphenol is one of the leading manufacturers of Board/Wire to Board. Contact us today for more details of Bergstik, part number 861400361YO10LF.
Request a Quote Datasheet
Description
BergStik®, Board to Board connector, Unshrouded Header, Through Hole, Single Row, 36 Position, Vertical., Amphenol is one of the leading manufacturers of Board/Wire to Board. Contact us today for more details of Bergstik, part number 861400361YO10LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik® - 861400361YO10LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik®, Board to Board connector, Unshrouded Header, Through Hole, Single Row, 36 Position, Vertical., Amphenol is one of the leading manufacturers of Board/Wire to Board. Contact us today for more details of Bergstik, part number 861400361YO10LF.

BergStik®, Board to Board connector, Unshrouded Header, Through Hole, Single Row, 36 Position, Vertical., Amphenol is one of the leading manufacturers of Board/Wire to Board. Contact us today for more details of Bergstik, part number 861400361YO10LF.

Supplier's Site
Headers, Male Pins - 609-6036-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6036-ND
Headers, Male Pins 609-6036-ND
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"

"Connector Header Through Hole 36 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connector, Header, 36Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 51Y9710 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 36Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
51Y9710
Connector, Header, 36Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 51Y9710
CONNECTOR, HEADER, 36POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:FCI 8614 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 36POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:FCI 8614 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 861400361YO10LF 609-6036-ND 51Y9710
Product Name BergStik® Headers, Male Pins Connector, Header, 36Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector Wire to Board Connector
Termination DIP Through Hole
Voltage Rating 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002014AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
Ribbon Cable Connectors - 102160-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NCPF-MB-B38-01 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details