BergStik®, Board to Board connector, Unshrouded Header, Through Hole, Single Row, 24 Position, Vertical., Amphenol is one of the leading manufacturers of Board/Wire to Board. Contact us today for more details of Bergstik, part number 861400241YO1LF.
"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
861400241YO1LF-8614 M CNR LF / Bulk
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 861400241YO1LF | 861400241YO1LF-ND | 64AC8875 |
| Product Name | BergStik® | Headers, Male Pins | 861400241Yo1Lf-8614 M Cnr Lf / Bulk Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | |
| Termination | DIP | ||
| Current Rating | 3.0 amps | 3.0 amps |