BergStik®, Board to Board connector, Unshrouded Header, Through Hole, Double Row, 18 Position, Right Angle., Amphenol is one of the leading manufacturers of Board/Wire to Board. Contact us today for more details of Bergstik, part number 861400182LO1332LF.
"Connector Header Through Hole, Right Angle 18 position 0.100"" (2.54mm)"
861400182LO1332LF-86
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 861400182LO1332LF | 861400182LO1332LF-ND | 64AC8868 |
| Product Name | BergStik® | Headers, Male Pins | 861400182Lo1332Lf-8614 M Cnr / Bulk Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | |
| Geometry | Right Angle | ||
| Termination | DIP | ||
| Current Rating | 3.0 amps | 3.0 amps |