BergStik®, Board to Board connector, Unshrouded Header, Through Hole, Double Row, 16 Position, Vertical., Amphenol is one of the leading manufacturers of Board/Wire to Board. Contact us today for more details of Bergstik, part number 861400162YO3LF.
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
CONN HEADER VERT 16POS 2.54MM
861400162YO3LF-8614 M CNR LF / Bulk
| Amphenol Communications Solutions | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 861400162YO3LF | 861400162YO3LF-ND | 861400162YO3LF | 64AC8866 |
| Product Name | BergStik® | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 861400162Yo3Lf-8614 M Cnr Lf / Bulk Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Termination | DIP | Solder | ||
| Voltage Rating | 1000 volts | 1000 volts | 1000 volts | |
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |