BergStik®, Board to Board connector, Unshrouded Header, Through Hole, Double Row, 6 Position, Vertical., Amphenol is one of the leading manufacturers of Board/Wire to Board. Contact us today for more details of Bergstik, part number 861400062YO2LF.
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
BERGSTIK STR
861400062YO2LF-8614 CNR / AMPHENOL FCI
| Amphenol Communications Solutions | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 861400062YO2LF | 861400062YO2LF-ND | Amphenol FCI Asia 861400062YO2LF | 39AJ5213 |
| Product Name | BergStik® | Headers, Male Pins | 861400062Yo2Lf-8614 Cnr / Amphenol Fci Amphenol Communications Solutions | |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | ||
| Termination | DIP | |||
| Voltage Rating | 1000 volts | 1000 volts |