BergStik®, Board to Board connector, Unshrouded Header, Through Hole, Single Row, 3 Position, Vertical., Amphenol is one of the leading manufacturers of Board/Wire to Board. Contact us today for more details of Bergstik, part number 861400031YO2LF.
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
861400031YO2LF-BERGS
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 861400031YO2LF | 609-861400031YO2LF-ND | 64AC8817 |
| Product Name | BergStik® | Headers, Male Pins | 861400031Yo2Lf-Bergstik Str 3P Pin / Bulk Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | |
| Termination | DIP | ||
| Voltage Rating | 1000 volts | 1000 volts |