Amphenol Corporation BergStik® 861400031YO2319LF

Description
BergStik®, Board to Board connector, Unshrouded Header, Through Hole, Single Row, 3 Position, Vertical., Amphenol is one of the leading manufacturers of Board/Wire to Board. Contact us today for more details of Bergstik, part number 861400031YO2319LF.
Request a Quote Datasheet
Description
BergStik®, Board to Board connector, Unshrouded Header, Through Hole, Single Row, 3 Position, Vertical., Amphenol is one of the leading manufacturers of Board/Wire to Board. Contact us today for more details of Bergstik, part number 861400031YO2319LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik® - 861400031YO2319LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik®, Board to Board connector, Unshrouded Header, Through Hole, Single Row, 3 Position, Vertical., Amphenol is one of the leading manufacturers of Board/Wire to Board. Contact us today for more details of Bergstik, part number 861400031YO2319LF.

BergStik®, Board to Board connector, Unshrouded Header, Through Hole, Single Row, 3 Position, Vertical., Amphenol is one of the leading manufacturers of Board/Wire to Board. Contact us today for more details of Bergstik, part number 861400031YO2319LF.

Supplier's Site
Headers, Male Pins - 861400031YO2319LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
861400031YO2319LF-ND
Headers, Male Pins 861400031YO2319LF-ND
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

Buy Now Datasheet
Conn, R/a Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 58Y3254 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
58Y3254
Conn, R/a Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 58Y3254
CONN, R/A HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:8614 Series RoHS Compliant: Yes

CONN, R/A HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:8614 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 861400031YO2319LF 861400031YO2319LF-ND 58Y3254
Product Name BergStik® Headers, Male Pins Conn, R/a Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector Board to Board Connector
Termination DIP Through Hole Straight
Voltage Rating 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103308-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
PCB Connectors - NCS-ML4G-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details