Amphenol Corporation Quickie ® 86130342114345E1LF

Description
Quickie ®, 8613 M LF CNR, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 86130342114345E1LF
Request a Quote Datasheet
Description
Quickie ®, 8613 M LF CNR, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 86130342114345E1LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ®, 8613 M LF CNR, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 86130342114345E1LF

Quickie ®, 8613 M LF CNR, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 86130342114345E1LF

Supplier's Site Datasheet
Headers, Male Pins - 609-6212-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6212-ND
Headers, Male Pins 609-6212-ND
"Connector Header Through Hole 34 position 0.100"" (2.54mm)"

"Connector Header Through Hole 34 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-86130342114345E1LF
Electronic Connector 2027-86130342114345E1LF
Conn Ejector Header HDR 34 POS 2.54mm Solder ST Top Entry Thru-Hole Tray Product overview: 86130342114345E1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-86130342114345E 1LF can be used for catalog matching and distributor lookup.

Conn Ejector Header HDR 34 POS 2.54mm Solder ST Top Entry Thru-Hole Tray Product overview: 86130342114345E1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-86130342114345E1LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Header, 34Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 25AC1915 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 34Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
25AC1915
Conn, Header, 34Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 25AC1915
CONN, HEADER, 34POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Straight; Product Range:Quickie 8613 Series RoHS Compliant: Yes

CONN, HEADER, 34POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Straight; Product Range:Quickie 8613 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 86130342114345E1LF 609-6212-ND 2027-86130342114345E1LF 25AC1915
Product Name Quickie ® Headers, Male Pins Electronic Connector Conn, Header, 34Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Termination Through Hole Through Hole Straight
Voltage Rating 300 volts 250 volts
Unlock Full Specs
to access all available technical data