Amphenol Corporation Quickie ® 86130163130345E1LF

Description
Quickie ®, 8613 F LFCNR, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 86130163130345E1LF
Request a Quote Datasheet
Description
Quickie ®, 8613 F LFCNR, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 86130163130345E1LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ®, 8613 F LFCNR, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 86130163130345E1LF

Quickie ®, 8613 F LFCNR, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 86130163130345E1LF

Supplier's Site Datasheet
QUICKIE 8613 SERIE

QUICKIE 8613 SERIE

Buy Now
Free Hanging, Panel Mount - 609-5729-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-5729-ND
Free Hanging, Panel Mount 609-5729-ND
16 Position Rectangular Receptacle Connector IDC Gold 28 AWG

16 Position Rectangular Receptacle Connector IDC Gold 28 AWG

Buy Now Datasheet
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 23R8177 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions
23R8177
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions 23R8177
CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 86130163130345E1LF Amphenol FCI Asia 86130163130345E1LF 609-5729-ND 23R8177
Product Name Quickie ® Free Hanging, Panel Mount Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions
Connector Type Wire to Board Connector
Termination IDC
Voltage Rating 300 volts
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Blue tab OBDII 16pin female connector with ears - QLC16057 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
PCB Headers - 147157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details