Amphenol Corporation Quickie ® 86130103130345E1LF

Description
Quickie ®, 8613 F LF CNR, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 86130103130345E1LF
Request a Quote Datasheet
Description
Quickie ®, 8613 F LF CNR, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 86130103130345E1LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ®, 8613 F LF CNR, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 86130103130345E1LF

Quickie ®, 8613 F LF CNR, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 86130103130345E1LF

Supplier's Site Datasheet
Free Hanging, Panel Mount - 609-6207-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-6207-ND
Free Hanging, Panel Mount 609-6207-ND
10 Position Rectangular Receptacle Connector IDC Gold 28 AWG

10 Position Rectangular Receptacle Connector IDC Gold 28 AWG

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-86130103130345E1LF
Electronic Connector 2027-86130103130345E1LF
Conn IDC Connector F 10 POS 1.27mm IDT RA Cable Mount Bulk Product overview: 86130103130345E1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-86130103130345E 1LF can be used for catalog matching and distributor lookup.

Conn IDC Connector F 10 POS 1.27mm IDT RA Cable Mount Bulk Product overview: 86130103130345E1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-86130103130345E1LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1366158-86130103130345E1LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1366158-86130103130345E1LF
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1366158-86130103130345E1LF
Win Source Part Number: 1366158-861301031303 45E1LF Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: Quickie™ Package: Bulk Product Status: Active Features: Polarizing Key, Strain Relief Base Product Number: 86130103 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.4051 REACH Status: REACH Affected ECCN: EAR99 Wire Gauge: 28 AWG Contact Finish: Gold Color: Gray Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 10 Number of Rows: 2 Fastening Type: Latch Holder Pitch: 0.100" (2.54mm) Row Spacing: 0.100" (2.54mm) Cable Termination: IDC Wire Type: Ribbon Cable

Win Source Part Number: 1366158-86130103130345E1LF
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: Quickie™
Package: Bulk
Product Status: Active
Features: Polarizing Key, Strain Relief
Base Product Number: 86130103
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.4051
REACH Status: REACH Affected
ECCN: EAR99
Wire Gauge: 28 AWG
Contact Finish: Gold
Color: Gray
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 10
Number of Rows: 2
Fastening Type: Latch Holder
Pitch: 0.100" (2.54mm)
Row Spacing: 0.100" (2.54mm)
Cable Termination: IDC
Wire Type: Ribbon Cable

Buy Now Datasheet
86130103130345E1Lf-8613 F Lf Cnr / Bulk Amphenol Communications Solutions - 25AC1829 - Newark, An Avnet Company
Chicago, IL, United States
86130103130345E1Lf-8613 F Lf Cnr / Bulk Amphenol Communications Solutions
25AC1829
86130103130345E1Lf-8613 F Lf Cnr / Bulk Amphenol Communications Solutions 25AC1829
86130103130345E1LF-8 613 F LF CNR / Bulk

86130103130345E1LF-8613 F LF CNR / Bulk

Supplier's Site
Futian, Shenzhen, China
Connectors >> IDC Connectors
86130103130345E1LF
Connectors >> IDC Connectors 86130103130345E1LF
2.54mm Three-piece(connecto r+pressure line+reflex cover) Gold 2x5P 5 IDCconnector 2.54mm 2 P=2.54mm IDC Connectors ROHS

2.54mm Three-piece(connector+pressure line+reflex cover) Gold 2x5P 5 IDCconnector 2.54mm 2 P=2.54mm IDC Connectors ROHS

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 86130103130345E1LF 609-6207-ND 2027-86130103130345E1LF 1366158-86130103130345E1LF 25AC1829 86130103130345E1LF
Product Name Quickie ® Free Hanging, Panel Mount Electronic Connector Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 86130103130345E1Lf-8613 F Lf Cnr / Bulk Amphenol Communications Solutions Connectors >> IDC Connectors
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination IDC IDC
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connectors available connect to OBD - QLC16056 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Minitek ® 2.00mm BTB/WTB - 10072353-F01-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
PCB Headers - 147108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Right Angle
View Details