Quickie ®, 8613 M LF CNR, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 86130102113345E1LF
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
86130102113345E1LF-8
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 86130102113345E1LF | 609-86130102113345E1LF-ND | 25AC1820 |
| Product Name | Quickie ® | Headers, Male Pins | 86130102113345E1Lf-8613 M Lf Cnr / Tray Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 300 volts | 250 volts |