Amphenol Corporation DIN 41612 Connectors - 8609M3101C1LF 8609M3101C1LF

Description
Manufacturer: Amphenol FCI Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997591-8609M3101C1LF Connector Type: Coaxial, Connector Termination: Solder Current Rating: 10 A Gender: Male Housing Material: Copper Contact Plating: Gold Categories: DIN 41612 Connectors Alternative Parts (Cross-Reference): 8609M3101C1LF8609-M3 1-01-C1LF; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Wire/Cable Gauge: 14 AWG
Request a Quote
Description
Manufacturer: Amphenol FCI Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997591-8609M3101C1LF Connector Type: Coaxial, Connector Termination: Solder Current Rating: 10 A Gender: Male Housing Material: Copper Contact Plating: Gold Categories: DIN 41612 Connectors Alternative Parts (Cross-Reference): 8609M3101C1LF8609-M3 1-01-C1LF; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Wire/Cable Gauge: 14 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN 41612 Connectors - 8609M3101C1LF - 997591-8609M3101C1LF - Win Source Electronics
Laguna Hills, CA, United States
DIN 41612 Connectors - 8609M3101C1LF
997591-8609M3101C1LF
DIN 41612 Connectors - 8609M3101C1LF 997591-8609M3101C1LF
Manufacturer: Amphenol FCI Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997591-8609M3101C1LF Connector Type: Coaxial, Connector Termination: Solder Current Rating: 10 A Gender: Male Housing Material: Copper Contact Plating: Gold Categories: DIN 41612 Connectors Alternative Parts (Cross-Reference): 8609M3101C1LF8609-M3 1-01-C1LF; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Wire/Cable Gauge: 14 AWG

Manufacturer: Amphenol FCI
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997591-8609M3101C1LF
Connector Type: Coaxial, Connector
Termination: Solder
Current Rating: 10 A
Gender: Male
Housing Material: Copper
Contact Plating: Gold
Categories: DIN 41612 Connectors
Alternative Parts (Cross-Reference): 8609M3101C1LF8609-M31-01-C1LF;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Wire/Cable Gauge: 14 AWG

Buy Now
Singapore, Singapore
Electronic Connector
307-8609M3101C1LF
Electronic Connector 307-8609M3101C1LF
Conn Contact Din Pin Product overview: 8609M3101C1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-8609M3101C1LF can be used for catalog matching and distributor lookup.

Conn Contact Din Pin Product overview: 8609M3101C1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-8609M3101C1LF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 997591-8609M3101C1LF 307-8609M3101C1LF
Product Name DIN 41612 Connectors - 8609M3101C1LF Electronic Connector
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Mini Straight Plug - 190745 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
Paladin ® - 131-5418-21H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details