DIN 41612, DIN Headers & Receptacles, Backplane Connector, Standard Receptacle, Vertical, Through Hole, Style C, 64 ways, Class I, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of DIN, part number 86094648114765V1LF.
Board Euro Connector, 64 Contact(s), 2 Row(s), Female, Straight, Solder Terminal, Receptacle, ROHS COMPLIANT Product overview: 86094648114765V1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-86094648114765V1
96 Position Din Connector Receptacle, Female Sockets Gold, GXT™ Through Hole
CONNECTOR, DIN 41612, RCPT, 64POS, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:64Contacts;
CONN DIN RCPT 96POS PCB GOLD
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 86094648114765V1LF | 307-86094648114765V1LF | 609-5862-ND | 28AH8946 | 86094648114765V1LF |
| Product Name | DIN 41612 | Electronic Connector | DIN 41612 | Connector, Din 41612, Rcpt, 64Pos, 3Row; Product Range Amphenol Communications Solutions | Backplane Connectors - DIN 41612 |
| Connector Type | DIN Connector; PC Card Connector | Receptacle, Female Sockets | DIN Connector | ||
| Termination | Through Hole | ||||
| Mounting | Mounting ears | Through Hole | |||
| Voltage Rating | 1000 volts |