Amphenol Communications Solutions Conn, Din 41612, Header, 64Pos, 3Row; Product Range Amphenol Communications Solutions 86094647814755ELF

Description
CONN, DIN 41612, HEADER, 64POS, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONN, DIN 41612, HEADER, 64POS, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Din 41612, Header, 64Pos, 3Row; Product Range Amphenol Communications Solutions - 29AH2988 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Header, 64Pos, 3Row; Product Range Amphenol Communications Solutions
29AH2988
Conn, Din 41612, Header, 64Pos, 3Row; Product Range Amphenol Communications Solutions 29AH2988
CONN, DIN 41612, HEADER, 64POS, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONN, DIN 41612, HEADER, 64POS, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 29AH2988
Product Name Conn, Din 41612, Header, 64Pos, 3Row; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103165-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
.080
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details