DIN 41612, DIN Headers & Receptacles, Backplane Connector, Header, Right Angle, Through Hole, Style C, 64 ways, Class I, with Harpoons, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of DIN, part number 86094647113H65ELF.
64 Position Din Connector Header, Male Pins Through Hole, Right Angle
CONN DIN HEADER
86094647113H65ELF-DI
| Amphenol Communications Solutions | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 86094647113H65ELF | 86094647113H65ELF-ND | 86094647113H65ELF | 25AC1783 |
| Product Name | DIN 41612 | DIN 41612 | Backplane Connectors - DIN 41612 | 86094647113H65Elf-Din Type Cra Hdr Lf Cnr / Tray Amphenol Communications Solutions |
| Connector Type | DIN Connector; PC Card Connector | Header, Male Pins | DIN Connector | |
| Geometry | Right Angle | |||
| Termination | Through Hole | |||
| Mounting | Mounting ears | Through Hole, Right Angle |