DIN 41612, Din Headers and Receptacles, Backplane connectors, Straight Receptacle Solder-to-Board Style C 32 ways, Class III, Tail Length: 4mm, Amphenol is one of the leading manufacturers of DIN HEADERS & RECEPTACLES. Contact us today for more details of DIN HEADERS & RECEPTACLES, part number 86094328114748V1LF.
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Conn DIN 41612 RCP 32 POS 2.54mm Solder ST Thru-Hole Tray Product overview: 86094328114748V1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-86094328114748V1
86094328114748V1LF-D
CONN DIN RCPT 96POS PCB GOLD
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 86094328114748V1LF | 609-6229-ND | 307-86094328114748V1LF | 25AC1759 | 86094328114748V1LF |
| Product Name | DIN 41612 | DIN 41612 | Electronic Connector | 86094328114748V1Lf-Din Typec Str Rec Lf Cnr / Tray Amphenol Communications Solutions | Backplane Connectors - DIN 41612 |
| Category | PC Card Connector | ||||
| Connector Type | Header Connector | Receptacle, Female Sockets | DIN Connector | ||
| Termination | Solder To Board | ||||
| Mounting | Mounting ears | Through Hole |