Amphenol Corporation DIN 41612 86094327313755ELF

Description
DIN 41612, Din Headers and Receptacles, Backplane connectors, Right Angle Header Solder-to-Board Style C/2 32 ways, Class II, Tail Length: 3mm, Amphenol is one of the leading manufacturers of DIN HEADERS & RECEPTACLES. Contact us today for more details of DIN HEADERS & RECEPTACLES, part number 86094327313755ELF.
Request a Quote Datasheet
Description
DIN 41612, Din Headers and Receptacles, Backplane connectors, Right Angle Header Solder-to-Board Style C/2 32 ways, Class II, Tail Length: 3mm, Amphenol is one of the leading manufacturers of DIN HEADERS & RECEPTACLES. Contact us today for more details of DIN HEADERS & RECEPTACLES, part number 86094327313755ELF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612, Din Headers and Receptacles, Backplane connectors, Right Angle Header Solder-to-Board Style C/2 32 ways, Class II, Tail Length: 3mm, Amphenol is one of the leading manufacturers of DIN HEADERS & RECEPTACLES. Contact us today for more details of DIN HEADERS & RECEPTACLES, part number 86094327313755ELF.

DIN 41612, Din Headers and Receptacles, Backplane connectors, Right Angle Header Solder-to-Board Style C/2 32 ways, Class II, Tail Length: 3mm, Amphenol is one of the leading manufacturers of DIN HEADERS & RECEPTACLES. Contact us today for more details of DIN HEADERS & RECEPTACLES, part number 86094327313755ELF.

Supplier's Site Datasheet
Singapore, Singapore
1.5A 1kV Electronic Connector
307-86094327313755ELF
1.5A 1kV Electronic Connector 307-86094327313755ELF
32 Pos 3 Row Header, 2.54mm, Male, RA, Solder, 1.5A, 1kV Product overview: 86094327313755ELF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 1kV, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-86094327313755EL F can be used for catalog matching and distributor lookup.

32 Pos 3 Row Header, 2.54mm, Male, RA, Solder, 1.5A, 1kV Product overview: 86094327313755ELF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 1kV, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-86094327313755ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIN 41612 - 609-5860-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
609-5860-ND
DIN 41612 609-5860-ND
48 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle

48 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle

Buy Now Datasheet
Connector/Terminal/Pin - 32299692 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32299692
Connector/Terminal/Pin 32299692
DIN 41612 PCB CONNECTOR, HEADER, 32 WAY; PRODUCT RANGE:8609 SERIES; NO. OF CONTACTS:32CONTACTS; GENDER:HEADER; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + C; CONTACT PLATING:GOLD PLATED CONTACTS; NO. OF MATING CYCLES:400ROHS COMP. FREE 2 YEAR RADWELL WARRANTY

DIN 41612 PCB CONNECTOR, HEADER, 32 WAY; PRODUCT RANGE:8609 SERIES; NO. OF CONTACTS:32CONTACTS; GENDER:HEADER; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + C; CONTACT PLATING:GOLD PLATED CONTACTS; NO. OF MATING CYCLES:400ROHS COMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Backplane Connectors - DIN 41612 - 86094327313755ELF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
86094327313755ELF
Backplane Connectors - DIN 41612 86094327313755ELF
CONN DIN HDR 48POS PCB RA GOLD

CONN DIN HDR 48POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 86094327313755ELF 307-86094327313755ELF 609-5860-ND 32299692 86094327313755ELF
Product Name DIN 41612 1.5A 1kV Electronic Connector DIN 41612 Connector/Terminal/Pin Backplane Connectors - DIN 41612
Category PC Card Connector
Connector Type Header Connector Header, Male Pins
Termination Solder To Board Solder
Mounting Mounting ears Through Hole, Right Angle
Voltage Rating 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data