DIN 41612, DIN Headers & Receptacles, Backplane Connector, Header, Right Angle, Through Hole, Style C, 32 ways, Class III, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of DIN, part number 86094327113748E1LF.
96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
CONN DIN HDR 96POS PCB RA GOLD
86094327113748E1LF-D
| Amphenol Communications Solutions | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 86094327113748E1LF | 86094327113748E1LF-ND | 86094327113748E1LF | 72K4696 |
| Product Name | DIN 41612 | DIN 41612 | Backplane Connectors - DIN 41612 | 86094327113748E1Lf-Din Header Ra Stb C / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | DIN Connector; PC Card Connector | Header, Male Pins | DIN Connector | |
| Geometry | Right Angle | |||
| Termination | Through Hole | |||
| Mounting | Mounting ears | Through Hole, Right Angle |