Amphenol Corporation DIN 41612 86093968813H55V1LF

Description
DIN 41612, Din Headers and Receptacles, Backplane connectors, Right Angle Receptacle Solder-to-Board Style R 96 ways, Class II, Tail Length: 3mm, with Harpoon, Amphenol is one of the leading manufacturers of DIN HEADERS & RECEPTACLES. Contact us today for more details of DIN HEADERS & RECEPTACLES, part number 86093968813H55V1LF.
Request a Quote Datasheet
Description
DIN 41612, Din Headers and Receptacles, Backplane connectors, Right Angle Receptacle Solder-to-Board Style R 96 ways, Class II, Tail Length: 3mm, with Harpoon, Amphenol is one of the leading manufacturers of DIN HEADERS & RECEPTACLES. Contact us today for more details of DIN HEADERS & RECEPTACLES, part number 86093968813H55V1LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612, Din Headers and Receptacles, Backplane connectors, Right Angle Receptacle Solder-to-Board Style R 96 ways, Class II, Tail Length: 3mm, with Harpoon, Amphenol is one of the leading manufacturers of DIN HEADERS & RECEPTACLES. Contact us today for more details of DIN HEADERS & RECEPTACLES, part number 86093968813H55V1LF.

DIN 41612, Din Headers and Receptacles, Backplane connectors, Right Angle Receptacle Solder-to-Board Style R 96 ways, Class II, Tail Length: 3mm, with Harpoon, Amphenol is one of the leading manufacturers of DIN HEADERS & RECEPTACLES. Contact us today for more details of DIN HEADERS & RECEPTACLES, part number 86093968813H55V1LF.

Supplier's Site Datasheet
Singapore, Singapore
1.5A 1kV Electronic Connector
307-86093968813H55V1LF
1.5A 1kV Electronic Connector 307-86093968813H55V1LF
96 Pos 3 Row RA Receptacle, 2.54mm Pitch, 1.5A, 1kV, Gold Product overview: 86093968813H55V1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 1kV, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-86093968813H55V1 LF can be used for catalog matching and distributor lookup.

96 Pos 3 Row RA Receptacle, 2.54mm Pitch, 1.5A, 1kV, Gold Product overview: 86093968813H55V1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 1kV, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-86093968813H55V1LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIN 41612 - 609-6086-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
609-6086-ND
DIN 41612 609-6086-ND
96 Position Din Connector Receptacle, Female Sockets Gold, GXT™ Through Hole, Right Angle

96 Position Din Connector Receptacle, Female Sockets Gold, GXT™ Through Hole, Right Angle

Buy Now Datasheet
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1011937-86093968813H55V1LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1011937-86093968813H55V1LF
Connectors, Interconnects - Backplane Connectors - DIN 41612 1011937-86093968813H55V1LF
Win Source Part Number: 1011937-86093968813H 55V1LF Category: Connectors, Interconnects>Backpl ane Connectors - DIN 41612 Series: 8609 Number of Positions: 96 Pitch: 0.100" (2.54mm) Features: Board Lock Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Contact Finish: Gold, GXT™ Package: Tray Material - Insulation: Polyester Thermoplastic Material Flammability Rating: UL94 V-0 Standard Package: 16 Style: R Level, Class: 2 Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-6086,86093968813 H55V1LF-ND,2266-8609 3968813H55V1LF Base Product Number: 8609396881

Win Source Part Number: 1011937-86093968813H55V1LF
Category: Connectors, Interconnects>Backplane Connectors - DIN 41612
Series: 8609
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Features: Board Lock
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Contact Finish: Gold, GXT™
Package: Tray
Material - Insulation: Polyester Thermoplastic
Material Flammability Rating: UL94 V-0
Standard Package: 16
Style: R
Level, Class: 2
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-6086,86093968813H55V1LF-ND,2266-86093968813H55V1LF
Base Product Number: 8609396881

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 86093968813H55V1LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
86093968813H55V1LF
Backplane Connectors - DIN 41612 86093968813H55V1LF
CONN DIN RCPT 96POS PCB RA GOLD

CONN DIN RCPT 96POS PCB RA GOLD

Supplier's Site Datasheet
Connector, Din 41612, Rcpt, 96Pos, 3Row; Product Range Amphenol Communications Solutions - 28AH8939 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Rcpt, 96Pos, 3Row; Product Range Amphenol Communications Solutions
28AH8939
Connector, Din 41612, Rcpt, 96Pos, 3Row; Product Range Amphenol Communications Solutions 28AH8939
CONNECTOR, DIN 41612, RCPT, 96POS, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, DIN 41612, RCPT, 96POS, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 86093968813H55V1LF 307-86093968813H55V1LF 609-6086-ND 1011937-86093968813H55V1LF 86093968813H55V1LF 28AH8939
Product Name DIN 41612 1.5A 1kV Electronic Connector DIN 41612 Connectors, Interconnects - Backplane Connectors - DIN 41612 Backplane Connectors - DIN 41612 Connector, Din 41612, Rcpt, 96Pos, 3Row; Product Range Amphenol Communications Solutions
Category PC Card Connector
Connector Type Header Connector Receptacle, Female Sockets DIN Connector DIN Connector
Termination Solder To Board Solder Solder
Mounting Mounting ears Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data