Amphenol Corporation DIN 41612 86093968813765V1LF

Description
DIN 41612, Din Headers and Receptacles, Backplane connectors, Right Angle Receptacle Solder-to-Board Style R 96 ways, Class I, Tail Length: 3mm, Amphenol is one of the leading manufacturers of DIN HEADERS & RECEPTACLES. Contact us today for more details of DIN HEADERS & RECEPTACLES, part number 86093968813765V1LF.
Request a Quote Datasheet
Description
DIN 41612, Din Headers and Receptacles, Backplane connectors, Right Angle Receptacle Solder-to-Board Style R 96 ways, Class I, Tail Length: 3mm, Amphenol is one of the leading manufacturers of DIN HEADERS & RECEPTACLES. Contact us today for more details of DIN HEADERS & RECEPTACLES, part number 86093968813765V1LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612, Din Headers and Receptacles, Backplane connectors, Right Angle Receptacle Solder-to-Board Style R 96 ways, Class I, Tail Length: 3mm, Amphenol is one of the leading manufacturers of DIN HEADERS & RECEPTACLES. Contact us today for more details of DIN HEADERS & RECEPTACLES, part number 86093968813765V1LF.

DIN 41612, Din Headers and Receptacles, Backplane connectors, Right Angle Receptacle Solder-to-Board Style R 96 ways, Class I, Tail Length: 3mm, Amphenol is one of the leading manufacturers of DIN HEADERS & RECEPTACLES. Contact us today for more details of DIN HEADERS & RECEPTACLES, part number 86093968813765V1LF.

Supplier's Site Datasheet
Singapore, Singapore
1.5A 1kV Electronic Connector
307-86093968813765V1LF
1.5A 1kV Electronic Connector 307-86093968813765V1LF
96 Pos 3 Row Female RA Header, 2.54mm Pitch, Solder, 1.5A, 1kV Product overview: 86093968813765V1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 1kV, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-86093968813765V1 LF can be used for catalog matching and distributor lookup.

96 Pos 3 Row Female RA Header, 2.54mm Pitch, Solder, 1.5A, 1kV Product overview: 86093968813765V1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 1kV, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-86093968813765V1LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIN 41612 - 609-6137-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
609-6137-ND
DIN 41612 609-6137-ND
96 Position Din Connector Receptacle, Female Sockets Gold, GXT™ Through Hole, Right Angle

96 Position Din Connector Receptacle, Female Sockets Gold, GXT™ Through Hole, Right Angle

Buy Now Datasheet
Connector, Din 41612, Rcpt, 96Pos, 3Row; Product Range Amphenol Communications Solutions - 28AH8940 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Rcpt, 96Pos, 3Row; Product Range Amphenol Communications Solutions
28AH8940
Connector, Din 41612, Rcpt, 96Pos, 3Row; Product Range Amphenol Communications Solutions 28AH8940
CONNECTOR, DIN 41612, RCPT, 96POS, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, DIN 41612, RCPT, 96POS, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - DIN 41612 - 86093968813765V1LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
86093968813765V1LF
Backplane Connectors - DIN 41612 86093968813765V1LF
CONN DIN RCPT 96POS PCB RA GOLD

CONN DIN RCPT 96POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 86093968813765V1LF 307-86093968813765V1LF 609-6137-ND 28AH8940 86093968813765V1LF
Product Name DIN 41612 1.5A 1kV Electronic Connector DIN 41612 Connector, Din 41612, Rcpt, 96Pos, 3Row; Product Range Amphenol Communications Solutions Backplane Connectors - DIN 41612
Category PC Card Connector
Connector Type Header Connector Receptacle, Female Sockets DIN Connector
Termination Solder To Board Solder
Mounting Mounting ears Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Sockets - 1224751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10503205AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers