Amphenol Corporation DIN 41612 86093968114765V1LF

Description
DIN 41612, DIN Headers & Receptacles, Backplane Connector, Standard Receptacle, Vertical, Through Hole, Style C, 96 ways, Class I, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of DIN, part number 86093968114765V1LF.
Request a Quote Datasheet
Description
DIN 41612, DIN Headers & Receptacles, Backplane Connector, Standard Receptacle, Vertical, Through Hole, Style C, 96 ways, Class I, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of DIN, part number 86093968114765V1LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612, DIN Headers & Receptacles, Backplane Connector, Standard Receptacle, Vertical, Through Hole, Style C, 96 ways, Class I, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of DIN, part number 86093968114765V1LF.

DIN 41612, DIN Headers & Receptacles, Backplane Connector, Standard Receptacle, Vertical, Through Hole, Style C, 96 ways, Class I, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of DIN, part number 86093968114765V1LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
307-86093968114765V1LF
Electronic Connector 307-86093968114765V1LF
96 Pos 3 Row Receptacle, 2.54mm Pitch, Gold Plated, Solder Product overview: 86093968114765V1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-86093968114765V1 LF can be used for catalog matching and distributor lookup.

96 Pos 3 Row Receptacle, 2.54mm Pitch, Gold Plated, Solder Product overview: 86093968114765V1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-86093968114765V1LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIN 41612 - 609-4484-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
609-4484-ND
DIN 41612 609-4484-ND
96 Position Din Connector Receptacle, Female Sockets Gold, GXT™ Through Hole

96 Position Din Connector Receptacle, Female Sockets Gold, GXT™ Through Hole

Buy Now Datasheet
DIN TYPE C STR REC LFCNR

DIN TYPE C STR REC LFCNR

Buy Now
Backplane Connectors - DIN 41612 - 86093968114765V1LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
86093968114765V1LF
Backplane Connectors - DIN 41612 86093968114765V1LF
CONN DIN RCPT 96POS PCB GOLD

CONN DIN RCPT 96POS PCB GOLD

Supplier's Site Datasheet
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amphenol Communications Solutions - 99K1010 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amphenol Communications Solutions
99K1010
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amphenol Communications Solutions 99K1010
DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:500RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:500RoHS Compliant: Yes

Supplier's Site
Connector, Din 41612, Rcpt, 96P, 3Row; Product Range Amphenol Communications Solutions - 63K0468 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Rcpt, 96P, 3Row; Product Range Amphenol Communications Solutions
63K0468
Connector, Din 41612, Rcpt, 96P, 3Row; Product Range Amphenol Communications Solutions 63K0468
CONNECTOR, DIN 41612, RCPT, 96P, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, DIN 41612, RCPT, 96P, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
86093968114765V1Lf-Din Type C Str Rec Lfcnr / Amphenol Fci Amphenol Communications Solutions - 39AJ5201 - Newark, An Avnet Company
Chicago, IL, United States
86093968114765V1Lf-Din Type C Str Rec Lfcnr / Amphenol Fci Amphenol Communications Solutions
39AJ5201
86093968114765V1Lf-Din Type C Str Rec Lfcnr / Amphenol Fci Amphenol Communications Solutions 39AJ5201
86093968114765V1LF-D IN TYPE C STR REC LFCNR / AMPHENOL FCI

86093968114765V1LF-DIN TYPE C STR REC LFCNR / AMPHENOL FCI

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey PEI-Genesis Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 86093968114765V1LF 307-86093968114765V1LF 609-4484-ND Amphenol FCI Asia 86093968114765V1LF 86093968114765V1LF 99K1010
Product Name DIN 41612 Electronic Connector DIN 41612 Backplane Connectors - DIN 41612 Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amphenol Communications Solutions
Connector Type DIN Connector; PC Card Connector Receptacle, Female Sockets DIN Connector DIN Connector
Termination Through Hole Solder
Mounting Mounting ears Through Hole
Voltage Rating 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data