Amphenol Communications Solutions Connector, Din 41612, Header, 96P, 3Row; Product Range Amphenol Communications Solutions 86093967113T55F1LF

Description
CONNECTOR, DIN 41612, HEADER, 96P, 3ROW; Product Range:-; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN 41612, HEADER, 96P, 3ROW; Product Range:-; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din 41612, Header, 96P, 3Row; Product Range Amphenol Communications Solutions - 64AC8716 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Header, 96P, 3Row; Product Range Amphenol Communications Solutions
64AC8716
Connector, Din 41612, Header, 96P, 3Row; Product Range Amphenol Communications Solutions 64AC8716
CONNECTOR, DIN 41612, HEADER, 96P, 3ROW; Product Range:-; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, DIN 41612, HEADER, 96P, 3ROW; Product Range:-; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 64AC8716
Product Name Connector, Din 41612, Header, 96P, 3Row; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage; Solder
View Details
646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Headers & Wire Housings - 102153-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details