Amphenol Communications Solutions DIN 41612 86093967113B55F1LF

Description
DIN 41612, DIN HT TYPE C RAHDR, Amphenol is one of the leading manufacturers of din 41612 high temperature headers and receptacles. Contact us today for more details of din 41612 , part number 86093967113B55F1LF.
Request a Quote Datasheet
Description
DIN 41612, DIN HT TYPE C RAHDR, Amphenol is one of the leading manufacturers of din 41612 high temperature headers and receptacles. Contact us today for more details of din 41612 , part number 86093967113B55F1LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612, DIN HT TYPE C RAHDR, Amphenol is one of the leading manufacturers of din 41612 high temperature headers and receptacles. Contact us today for more details of din 41612 , part number 86093967113B55F1LF.

DIN 41612, DIN HT TYPE C RAHDR, Amphenol is one of the leading manufacturers of din 41612 high temperature headers and receptacles. Contact us today for more details of din 41612 , part number 86093967113B55F1LF.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1333143-86093967113B55F1LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1333143-86093967113B55F1LF
Connectors, Interconnects - Backplane Connectors - DIN 41612 1333143-86093967113B55F1LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 1333143-86093967113B 55F1LF Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Tray Number of Positions: 96 Pitch: 0.100" (2.54mm) Features: Board Lock Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Contact Finish: Gold, GXT™ Material - Insulation: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 16 Mounting: Through Hole, Right Angle Style: C/2 (1/2 C) Level, Class: 2 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 2A REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 609-86093967113B55F1 LF Base Product Number: 8609396711 RoHS Status: ROHS3 Compliant

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 1333143-86093967113B55F1LF
Category: Connectors, Interconnects>Backplane Connectors>DIN 41612
Packaging: Tray
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Features: Board Lock
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Contact Finish: Gold, GXT™
Material - Insulation: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Standard Package: 16
Mounting: Through Hole, Right Angle
Style: C/2 (1/2 C)
Level, Class: 2
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-86093967113B55F1LF
Base Product Number: 8609396711
RoHS Status: ROHS3 Compliant

Buy Now
DIN 41612 - 609-86093967113B55F1LF-ND - DigiKey
Thief River Falls, MN, United States
96 Position Din Connector Header, Male Pins Gold, GXT™ Through Hole, Right Angle

96 Position Din Connector Header, Male Pins Gold, GXT™ Through Hole, Right Angle

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
307-86093967113B55F1LF
Electronic Connector 307-86093967113B55F1LF
DIN HT TYPE C RAHDR Product overview: 86093967113B55F1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-86093967113B55F1 LF can be used for catalog matching and distributor lookup.

DIN HT TYPE C RAHDR Product overview: 86093967113B55F1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-86093967113B55F1LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - DIN 41612 - 86093967113B55F1LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
86093967113B55F1LF
Backplane Connectors - DIN 41612 86093967113B55F1LF
DIN HT TYPEC RAHDR LFCNR

DIN HT TYPEC RAHDR LFCNR

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 86093967113B55F1LF 1333143-86093967113B55F1LF 609-86093967113B55F1LF-ND 307-86093967113B55F1LF 86093967113B55F1LF
Product Name DIN 41612 Connectors, Interconnects - Backplane Connectors - DIN 41612 DIN 41612 Electronic Connector Backplane Connectors - DIN 41612
Connector Type DIN Connector DIN Connector Header, Male Pins
Geometry Right Angle
Termination Solder To Board Solder
Mounting Mounting ears Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data