DIN 41612, DIN Headers & Receptacles, Backplane Connector, Header, Right Angle, Through Hole, Style C, 96 ways, Class II, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of DIN, part number 86093967113755ELF.
Win Source Part Number: 999525-8609396711375
Category: Connectors, Interconnects>Backpl
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Package: Tray
Material - Insulation: Polyester Thermoplastic, Glass Filled
Standard Package: 16
Style: C
Level, Class: 2
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 86093967113755ELF-ND
Base Product Number: 8609396711
96 Pos DIN 41612 RA Solder Header, 2.54mm, 1400VAC Product overview: 86093967113755ELF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-86093967113755EL
DIN TYPE C RA HDR CNR
Amphenol ICC 86093967113755ELF
Amphenol ICC 86093967113755ELF
96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
CONN DIN HDR 96POS PCB RA GOLD
CONN DIN HDR 96POS PCB RA GOLD
| Amphenol Communications Solutions | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 86093967113755ELF | 999525-86093967113755ELF | 307-86093967113755ELF | 86093967113755ELF | 1822985 | 1822894 | 609-5279-ND | 86093967113755ELF | 86093967113755ELF |
| Product Name | DIN 41612 | Connectors, Interconnects - Backplane Connectors - DIN 41612 | Electronic Connector | Connectors Board to Board, Backplane, DIN41612 | DIN 41612 Connectors | DIN 41612 Connectors | DIN 41612 | Backplane Connectors - DIN 41612 | DIN 41612 |
| Connector Type | DIN Connector; PC Card Connector | DIN Connector | Board to Board Connector; DIN Connector | DIN Connector | DIN Connector | Header, Male Pins | DIN Connector | ||
| Geometry | Right Angle | Right Angle | Right Angle; Right angle | ||||||
| Termination | Through Hole | Solder | Solder | Solder | |||||
| Mounting | Mounting ears | Through Hole, Right Angle | Through hole | Through Hole, Right Angle | Through Hole, Right Angle | ||||
| Voltage Rating | 1000 volts |