Amphenol Corporation DIN 41612 86093488314T55F1LF

Description
DIN 41612, DIN HT C/2 STRREC LF CNR, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of DIN 41612, part number 86093488314T55F1LF
Request a Quote Datasheet
Description
DIN 41612, DIN HT C/2 STRREC LF CNR, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of DIN 41612, part number 86093488314T55F1LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612, DIN HT C/2 STRREC LF CNR, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of DIN 41612, part number 86093488314T55F1LF

DIN 41612, DIN HT C/2 STRREC LF CNR, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of DIN 41612, part number 86093488314T55F1LF

Supplier's Site Datasheet
DIN 41612 - 609-5336-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
609-5336-ND
DIN 41612 609-5336-ND
48 Position Din Connector Receptacle, Female Sockets Gold or Gold, GXT™ Through Hole

48 Position Din Connector Receptacle, Female Sockets Gold or Gold, GXT™ Through Hole

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 86093488314T55F1LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
86093488314T55F1LF
Backplane Connectors - DIN 41612 86093488314T55F1LF
CONN DIN RCPT 48POS PCB GOLD

CONN DIN RCPT 48POS PCB GOLD

Supplier's Site Datasheet
Connector, Din 41612, Rcpt, 48P, 3Row; Product Range Amphenol Communications Solutions - 64AC8708 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Rcpt, 48P, 3Row; Product Range Amphenol Communications Solutions
64AC8708
Connector, Din 41612, Rcpt, 48P, 3Row; Product Range Amphenol Communications Solutions 64AC8708
CONNECTOR, DIN 41612, RCPT, 48P, 3ROW; Product Range:-; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

CONNECTOR, DIN 41612, RCPT, 48P, 3ROW; Product Range:-; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 86093488314T55F1LF 609-5336-ND 86093488314T55F1LF 64AC8708
Product Name DIN 41612 DIN 41612 Backplane Connectors - DIN 41612 Connector, Din 41612, Rcpt, 48P, 3Row; Product Range Amphenol Communications Solutions
Connector Type DIN Connector Receptacle, Female Sockets DIN Connector
Termination Solder To Board
Mounting Mounting ears Through Hole
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10203200AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Electronic Connector - 392-1228 - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Gender Male / Plug
Termination Screw, Rivet, Stud
Current Rating 20.0 amps
View Details
4 suppliers