DIN 41612, Din Headers and Receptacles, Backplane connectors, Right Angle Header Solder-to-Board Style C/2 48 ways, Class II, Tail Length: 3mm, with Harpoon, Amphenol is one of the leading manufacturers of DIN HEADERS & RECEPTACLES. Contact us today for more details of DIN HEADERS & RECEPTACLES, part number 86093487313H55ELF.
Conn DIN 41612 HDR 48 POS 2.54mm Solder RA Thru-Hole Tray Product overview: 86093487313H55ELF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-86093487313H55EL
Win Source Part Number: 1194541-86093487313H
Category: Connectors, Interconnects>Backpl
Series: 8609
Number of Positions: 48
Pitch: 0.100" (2.54mm)
Features: Board Lock
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Package: Tray
Material - Insulation: Polyester Thermoplastic
Material Flammability Rating: UL94 V-0
Standard Package: 16
Style: C/2 (1/2 C)
Level, Class: 2
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 2266-86093487313H55E
Base Product Number: 8609348731
48 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 86093487313H55ELF | 307-86093487313H55ELF | 1194541-86093487313H55ELF | 609-4951-ND |
| Product Name | DIN 41612 | Electronic Connector | Connectors, Interconnects - Backplane Connectors - DIN 41612 | DIN 41612 |
| Category | PC Card Connector | |||
| Connector Type | Header Connector | DIN Connector | Header, Male Pins | |
| Termination | Solder To Board | Solder | ||
| Mounting | Mounting ears | Through Hole, Right Angle | Through Hole, Right Angle |