DIN 41612, DIN Headers & Receptacles, Backplane Connector, Standard Receptacle, Vertical, Through Hole, Style B, 64 ways, Class III, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of DIN, part number 86092646114745V1LF.
64 Position Din Connector Receptacle, Female Sockets Gold Through Hole
CONN DIN RCPT 64POS PCB GOLD
86092646114745V1LF-D
| Amphenol Communications Solutions | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 86092646114745V1LF | 86092646114745V1LF-ND | 86092646114745V1LF | 25AC1646 |
| Product Name | DIN 41612 | DIN 41612 | Backplane Connectors - DIN 41612 | 86092646114745V1Lf-Din Type B Str Rec Lfcnr / Tray Amphenol Communications Solutions |
| Connector Type | DIN Connector; PC Card Connector | Receptacle, Female Sockets | DIN Connector | |
| Termination | Through Hole | |||
| Mounting | Mounting ears | Through Hole | ||
| Voltage Rating | 1000 volts |