DIN 41612, DIN Headers & receptacles, Backplane Connectors, DIN Standard Receptacle, Vertical, Through Hole, Style B, 32 ways, Class Il., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of DIN, part number 86092326124758V1LF.
32 Position Din Connector Receptacle, Female Sockets Gold Through Hole
86092326124758V1LF-D
CONN DIN RCPT 32POS PCB GOLD
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 86092326124758V1LF | 86092326124758V1LF-ND | 25AC1636 | 86092326124758V1LF |
| Product Name | DIN 41612 | DIN 41612 | 86092326124758V1Lf-Din Type B Str Rec Lfcnr / Tray Amphenol Communications Solutions | Backplane Connectors - DIN 41612 |
| Connector Type | DIN Connector; PC Card Connector | Receptacle, Female Sockets | DIN Connector | |
| Termination | Through Hole | |||
| Mounting | Mounting ears | Through Hole | ||
| Voltage Rating | 1000 volts |