DIN 41612, Din Headers and Receptacles, Backplane connectors, Right Angle Header Solder-to-Board Style B/2 32 ways, Class II, Tail Length: 3mm, Amphenol is one of the leading manufacturers of DIN HEADERS & RECEPTACLES. Contact us today for more details of DIN HEADERS & RECEPTACLES, part number 86092325313755ELF.
32 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
Board Euro Connector, 32 Contact(s), 2 Row(s), Male, Right Angle, 0.1 inch Pitch, Solder Terminal, Locking, Gray Insulator, Receptacle, LEAD FREE Product overview: 86092325313755ELF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-86092325313755EL
CONN DIN HDR 32POS PCB RA GOLD
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 86092325313755ELF | 609-5409-ND | 307-86092325313755ELF | 86092325313755ELF |
| Product Name | DIN 41612 | DIN 41612 | Electronic Connector | Backplane Connectors - DIN 41612 |
| Category | PC Card Connector | |||
| Connector Type | Header Connector | Header, Male Pins | ||
| Termination | Solder To Board | |||
| Mounting | Mounting ears | Through Hole, Right Angle |